Capital Lighting, Inc. 1326HE-ES Exterior -Wall Mount 615560

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1326HE-ES Exterior -Wall Mount - 615560 - Capital Lighting, Inc.
Columbus, OH, USA
1326HE-ES Exterior -Wall Mount
615560
1326HE-ES Exterior -Wall Mount 615560
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Hematite
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615560
Product Name 1326HE-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details