Capital Lighting, Inc. 1322HE Exterior -Hanging 615547

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1322HE Exterior -Hanging - 615547 - Capital Lighting, Inc.
Columbus, OH, USA
1322HE Exterior -Hanging
615547
1322HE Exterior -Hanging 615547
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hematite
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615547
Product Name 1322HE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details