PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Wire: 120``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 615546 |
| Product Name | 1322KZ Exterior -Hanging |
| Application | Residential; Outdoor |