Capital Lighting, Inc. 1324KZ-ES Exterior -Wall Mount 615545

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1324KZ-ES Exterior -Wall Mount - 615545 - Capital Lighting, Inc.
Columbus, OH, USA
1324KZ-ES Exterior -Wall Mount
615545
1324KZ-ES Exterior -Wall Mount 615545
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615545
Product Name 1324KZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details