Capital Lighting, Inc. 1370OB-LED Exterior -Wall Mount 615535

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Extension: 9.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Extension: 9.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1370OB-LED Exterior -Wall Mount - 615535 - Capital Lighting, Inc.
Columbus, OH, USA
1370OB-LED Exterior -Wall Mount
615535
1370OB-LED Exterior -Wall Mount 615535
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Extension: 9.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.75
Extension: 9.5
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615535
Product Name 1370OB-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details