Capital Lighting, Inc. 1355MB-LED Exterior -Wall Mount 615530

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1355MB-LED Exterior -Wall Mount - 615530 - Capital Lighting, Inc.
Columbus, OH, USA
1355MB-LED Exterior -Wall Mount
615530
1355MB-LED Exterior -Wall Mount 615530
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 12.5
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615530
Product Name 1355MB-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details