Capital Lighting, Inc. 1641SW Exterior -Post/Pier Head 615522

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1641SW Exterior -Post/Pier Head - 615522 - Capital Lighting, Inc.
Columbus, OH, USA
1641SW Exterior -Post/Pier Head
615522
1641SW Exterior -Post/Pier Head 615522
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 23.50
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 20
Finish: Satin White
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615522
Product Name 1641SW Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details