Capital Lighting, Inc. 1641SK Exterior -Post/Pier Head 615521

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1641SK Exterior -Post/Pier Head - 615521 - Capital Lighting, Inc.
Columbus, OH, USA
1641SK Exterior -Post/Pier Head
615521
1641SK Exterior -Post/Pier Head 615521
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 23.50
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 20
Finish: Satin Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615521
Product Name 1641SK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details