Capital Lighting, Inc. 1430RB Exterior -Wall Mount 615512

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1430RB Exterior -Wall Mount - 615512 - Capital Lighting, Inc.
Columbus, OH, USA
1430RB Exterior -Wall Mount
615512
1430RB Exterior -Wall Mount 615512
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.25
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615512
Product Name 1430RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details