Capital Lighting, Inc. 1434RB Exterior -Wall Mount 615509

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1434RB Exterior -Wall Mount - 615509 - Capital Lighting, Inc.
Columbus, OH, USA
1434RB Exterior -Wall Mount
615509
1434RB Exterior -Wall Mount 615509
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Extension: 14.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Regency Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615509
Product Name 1434RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details