Capital Lighting, Inc. 1455SB Exterior -Wall Mount 615508

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
1455SB Exterior -Wall Mount - 615508 - Capital Lighting, Inc.
Columbus, OH, USA
1455SB Exterior -Wall Mount
615508
1455SB Exterior -Wall Mount 615508
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Spanish Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Stone And Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615508
Product Name 1455SB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details