Capital Lighting, Inc. 1435RB Exterior -Wall Mount 615507

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1435RB Exterior -Wall Mount - 615507 - Capital Lighting, Inc.
Columbus, OH, USA
1435RB Exterior -Wall Mount
615507
1435RB Exterior -Wall Mount 615507
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.25 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.25
Extension: 16.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Regency Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615507
Product Name 1435RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details