Capital Lighting, Inc. 1450SB Exterior -Wall Mount 615506

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
1450SB Exterior -Wall Mount - 615506 - Capital Lighting, Inc.
Columbus, OH, USA
1450SB Exterior -Wall Mount
615506
1450SB Exterior -Wall Mount 615506
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Spanish Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Stone And Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615506
Product Name 1450SB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details