Capital Lighting, Inc. 1438RB Exterior -Wall Mount 615504

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
1438RB Exterior -Wall Mount - 615504 - Capital Lighting, Inc.
Columbus, OH, USA
1438RB Exterior -Wall Mount
615504
1438RB Exterior -Wall Mount 615504
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.25
Extension: 19
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Regency Bronze
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615504
Product Name 1438RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details