Capital Lighting, Inc. 1452SB Exterior -Hanging 615501

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1452SB Exterior -Hanging - 615501 - Capital Lighting, Inc.
Columbus, OH, USA
1452SB Exterior -Hanging
615501
1452SB Exterior -Hanging 615501
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Spanish Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Stone And Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615501
Product Name 1452SB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details