Capital Lighting, Inc. 1452SB-ES Exterior -Hanging 615500

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1452SB-ES Exterior -Hanging - 615500 - Capital Lighting, Inc.
Columbus, OH, USA
1452SB-ES Exterior -Hanging
615500
1452SB-ES Exterior -Hanging 615500
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Spanish Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Stone And Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615500
Product Name 1452SB-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details