Capital Lighting, Inc. E22723-89PC Island/Pool Table-3 Light Bar 615498

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 134 Bulb Type: MR11 Qty: 3 Wattage: 35 Finish: Polished Chrome Weight: 9.46 Product Name: Three Light Pendant UPC: 845094043287 Category: Pendant Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 134 Bulb Type: MR11 Qty: 3 Wattage: 35 Finish: Polished Chrome Weight: 9.46 Product Name: Three Light Pendant UPC: 845094043287 Category: Pendant Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22723-89PC Island/Pool Table-3 Light Bar - 615498 - Capital Lighting, Inc.
Columbus, OH, USA
E22723-89PC Island/Pool Table-3 Light Bar
615498
E22723-89PC Island/Pool Table-3 Light Bar 615498
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 134 Bulb Type: MR11 Qty: 3 Wattage: 35 Finish: Polished Chrome Weight: 9.46 Product Name: Three Light Pendant UPC: 845094043287 Category: Pendant Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Length 12.00
Extension: 134
Bulb
Type: MR11
Qty: 3
Wattage: 35
Finish: Polished Chrome
Weight: 9.46
Product Name: Three Light Pendant
UPC: 845094043287
Category: Pendant
Glass: Etched/Bubble
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615498
Product Name E22723-89PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details