Capital Lighting, Inc. E21310-10PC Island/Pool Table-4 Light + 615496

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 17.16 Product Name: Nine Light Pendant UPC: 845094045403 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 17.16 Product Name: Nine Light Pendant UPC: 845094045403 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21310-10PC Island/Pool Table-4 Light + - 615496 - Capital Lighting, Inc.
Columbus, OH, USA
E21310-10PC Island/Pool Table-4 Light +
615496
E21310-10PC Island/Pool Table-4 Light + 615496
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 17.16 Product Name: Nine Light Pendant UPC: 845094045403 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Length 8.00
Bulb
Type: G9 T4
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 17.16
Product Name: Nine Light Pendant
UPC: 845094045403
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615496
Product Name E21310-10PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details