Capital Lighting, Inc. E21255-20PC Pendants-Glass Down 615494

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: G9 T4 Qty: 9 Wattage: 60 Finish: Polished Chrome Weight: 26.4 Product Name: Nine Light Pendant/Flush Mount UPC: 845094043782 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: G9 T4 Qty: 9 Wattage: 60 Finish: Polished Chrome Weight: 26.4 Product Name: Nine Light Pendant/Flush Mount UPC: 845094043782 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21255-20PC Pendants-Glass Down - 615494 - Capital Lighting, Inc.
Columbus, OH, USA
E21255-20PC Pendants-Glass Down
615494
E21255-20PC Pendants-Glass Down 615494
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: G9 T4 Qty: 9 Wattage: 60 Finish: Polished Chrome Weight: 26.4 Product Name: Nine Light Pendant/Flush Mount UPC: 845094043782 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: G9 T4
Qty: 9
Wattage: 60
Finish: Polished Chrome
Weight: 26.4
Product Name: Nine Light Pendant/Flush Mount
UPC: 845094043782
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615494
Product Name E21255-20PC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details