Capital Lighting, Inc. E21311-10PC Bathroom Fixtures-Two Lights 615493

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 2.42 Product Name: Two Light Wall Mount UPC: 845094043423 Category: Bath Vanity Glass: Clear/White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 2.42 Product Name: Two Light Wall Mount UPC: 845094043423 Category: Bath Vanity Glass: Clear/White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21311-10PC Bathroom Fixtures-Two Lights - 615493 - Capital Lighting, Inc.
Columbus, OH, USA
E21311-10PC Bathroom Fixtures-Two Lights
615493
E21311-10PC Bathroom Fixtures-Two Lights 615493
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 2.42 Product Name: Two Light Wall Mount UPC: 845094043423 Category: Bath Vanity Glass: Clear/White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 2
Wattage: 50
Finish: Polished Chrome
Weight: 2.42
Product Name: Two Light Wall Mount
UPC: 845094043423
Category: Bath Vanity
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615493
Product Name E21311-10PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details