Capital Lighting, Inc. E22807-09PC Mid. Chandeliers-Glass Up 615478

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 16.06 Product Name: Eight Light Pendant UPC: 845094045229 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 16.06 Product Name: Eight Light Pendant UPC: 845094045229 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22807-09PC Mid. Chandeliers-Glass Up - 615478 - Capital Lighting, Inc.
Columbus, OH, USA
E22807-09PC Mid. Chandeliers-Glass Up
615478
E22807-09PC Mid. Chandeliers-Glass Up 615478
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 16.06 Product Name: Eight Light Pendant UPC: 845094045229 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 31.00
Bulb
Type: G9
Qty: 8
Wattage: 40
Finish: Polished Chrome
Weight: 16.06
Product Name: Eight Light Pendant
UPC: 845094045229
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 180
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615478
Product Name E22807-09PC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details