Capital Lighting, Inc. E22806-09PC Mid. Chandeliers-Drum Shades 615472

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 21.00 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Polished Chrome Weight: 27.5 Product Name: Eight Light Pendant UPC: 845094045205 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 21.00 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Polished Chrome Weight: 27.5 Product Name: Eight Light Pendant UPC: 845094045205 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22806-09PC Mid. Chandeliers-Drum Shades - 615472 - Capital Lighting, Inc.
Columbus, OH, USA
E22806-09PC Mid. Chandeliers-Drum Shades
615472
E22806-09PC Mid. Chandeliers-Drum Shades 615472
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 21.00 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Polished Chrome Weight: 27.5 Product Name: Eight Light Pendant UPC: 845094045205 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 21.00
Bulb
Type: G9
Qty: 8
Wattage: 75
Finish: Polished Chrome
Weight: 27.5
Product Name: Eight Light Pendant
UPC: 845094045205
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 180
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615472
Product Name E22806-09PC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details