Capital Lighting, Inc. E22805-09PC Mid. Chandeliers-Drum Shades 615471

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 19.50 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 16.06 Product Name: Five Light Pendant UPC: 845094045182 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 19.50 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 16.06 Product Name: Five Light Pendant UPC: 845094045182 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22805-09PC Mid. Chandeliers-Drum Shades - 615471 - Capital Lighting, Inc.
Columbus, OH, USA
E22805-09PC Mid. Chandeliers-Drum Shades
615471
E22805-09PC Mid. Chandeliers-Drum Shades 615471
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 19.50 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 16.06 Product Name: Five Light Pendant UPC: 845094045182 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 19.50
Bulb
Type: G9
Qty: 5
Wattage: 75
Finish: Polished Chrome
Weight: 16.06
Product Name: Five Light Pendant
UPC: 845094045182
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 180
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615471
Product Name E22805-09PC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details