Capital Lighting, Inc. E22806-09OI Mid. Chandeliers-Drum Shades 615470

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 21.00 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 27.5 Product Name: Eight Light Pendant UPC: 845094045199 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 21.00 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 27.5 Product Name: Eight Light Pendant UPC: 845094045199 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22806-09OI Mid. Chandeliers-Drum Shades - 615470 - Capital Lighting, Inc.
Columbus, OH, USA
E22806-09OI Mid. Chandeliers-Drum Shades
615470
E22806-09OI Mid. Chandeliers-Drum Shades 615470
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 21.00 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 27.5 Product Name: Eight Light Pendant UPC: 845094045199 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 21.00
Bulb
Type: G9
Qty: 8
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 27.5
Product Name: Eight Light Pendant
UPC: 845094045199
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 180
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615470
Product Name E22806-09OI Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details