Capital Lighting, Inc. E22836-18PC Semi-Flush Mts.-Other 615466

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.25 Length 7.25 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 6.6 Product Name: Six Light Flush Mount UPC: 845094043454 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.25 Length 7.25 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 6.6 Product Name: Six Light Flush Mount UPC: 845094043454 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22836-18PC Semi-Flush Mts.-Other - 615466 - Capital Lighting, Inc.
Columbus, OH, USA
E22836-18PC Semi-Flush Mts.-Other
615466
E22836-18PC Semi-Flush Mts.-Other 615466
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.25 Length 7.25 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 6.6 Product Name: Six Light Flush Mount UPC: 845094043454 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 7.25
Length 7.25
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Polished Chrome
Weight: 6.6
Product Name: Six Light Flush Mount
UPC: 845094043454
Category: Flush Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615466
Product Name E22836-18PC Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details