Capital Lighting, Inc. E23130-10PC Sconces-Pocket 615461

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.25 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.2 Product Name: One Light Wall Mount UPC: 845094043546 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.25 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.2 Product Name: One Light Wall Mount UPC: 845094043546 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23130-10PC Sconces-Pocket - 615461 - Capital Lighting, Inc.
Columbus, OH, USA
E23130-10PC Sconces-Pocket
615461
E23130-10PC Sconces-Pocket 615461
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.25 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.2 Product Name: One Light Wall Mount UPC: 845094043546 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.25
Extension: 4
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2.2
Product Name: One Light Wall Mount
UPC: 845094043546
Category: Wall Sconce
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615461
Product Name E23130-10PC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details