Capital Lighting, Inc. E23131-10PC Sconces-Pocket 615460

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Wall Mount UPC: 845094043553 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Wall Mount UPC: 845094043553 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23131-10PC Sconces-Pocket - 615460 - Capital Lighting, Inc.
Columbus, OH, USA
E23131-10PC Sconces-Pocket
615460
E23131-10PC Sconces-Pocket 615460
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Wall Mount UPC: 845094043553 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.00
Extension: 4
Bulb
Type: G9
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 3.08
Product Name: Two Light Wall Mount
UPC: 845094043553
Category: Wall Sconce
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615460
Product Name E23131-10PC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details