Capital Lighting, Inc. E24001-20PC Flush Mounts-Other 615459

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.00 Bulb Type: G9 T4 Qty: 24 Wattage: 25 Finish: Polished Chrome Weight: 44.88 Product Name: Four Light Flush Mount UPC: 845094043393 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.00 Bulb Type: G9 T4 Qty: 24 Wattage: 25 Finish: Polished Chrome Weight: 44.88 Product Name: Four Light Flush Mount UPC: 845094043393 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24001-20PC Flush Mounts-Other - 615459 - Capital Lighting, Inc.
Columbus, OH, USA
E24001-20PC Flush Mounts-Other
615459
E24001-20PC Flush Mounts-Other 615459
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.00 Bulb Type: G9 T4 Qty: 24 Wattage: 25 Finish: Polished Chrome Weight: 44.88 Product Name: Four Light Flush Mount UPC: 845094043393 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 10.00
Bulb
Type: G9 T4
Qty: 24
Wattage: 25
Finish: Polished Chrome
Weight: 44.88
Product Name: Four Light Flush Mount
UPC: 845094043393
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615459
Product Name E24001-20PC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details