Capital Lighting, Inc. E24002-20PC Flush Mounts-Other 615457

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 10.00 Bulb Type: G9 T4 Qty: 29 Wattage: 25 Finish: Polished Chrome Weight: 71.94 Product Name: Nine Light Flush Mount UPC: 845094043409 Category: Flush Mount Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 10.00 Bulb Type: G9 T4 Qty: 29 Wattage: 25 Finish: Polished Chrome Weight: 71.94 Product Name: Nine Light Flush Mount UPC: 845094043409 Category: Flush Mount Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24002-20PC Flush Mounts-Other - 615457 - Capital Lighting, Inc.
Columbus, OH, USA
E24002-20PC Flush Mounts-Other
615457
E24002-20PC Flush Mounts-Other 615457
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 10.00 Bulb Type: G9 T4 Qty: 29 Wattage: 25 Finish: Polished Chrome Weight: 71.94 Product Name: Nine Light Flush Mount UPC: 845094043409 Category: Flush Mount Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 10.00
Bulb
Type: G9 T4
Qty: 29
Wattage: 25
Finish: Polished Chrome
Weight: 71.94
Product Name: Nine Light Flush Mount
UPC: 845094043409
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615457
Product Name E24002-20PC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details