Capital Lighting, Inc. E24010-20PC Mini Pendants-Chain 615456

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G9 T4 Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4.4 Product Name: Three Light Pendant UPC: 845094043799 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G9 T4 Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4.4 Product Name: Three Light Pendant UPC: 845094043799 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24010-20PC Mini Pendants-Chain - 615456 - Capital Lighting, Inc.
Columbus, OH, USA
E24010-20PC Mini Pendants-Chain
615456
E24010-20PC Mini Pendants-Chain 615456
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G9 T4 Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4.4 Product Name: Three Light Pendant UPC: 845094043799 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: G9 T4
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 4.4
Product Name: Three Light Pendant
UPC: 845094043799
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Chain: 72
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615456
Product Name E24010-20PC Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details