Capital Lighting, Inc. E24017-20PC Pendants-Glass Down 615455

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Extension: 144 Bulb Type: G9 T4 Qty: 12 Wattage: 60 Finish: Polished Chrome Weight: 52.8 Product Name: Two Light Pendant UPC: 845094043843 Category: Pendant Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Extension: 144 Bulb Type: G9 T4 Qty: 12 Wattage: 60 Finish: Polished Chrome Weight: 52.8 Product Name: Two Light Pendant UPC: 845094043843 Category: Pendant Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24017-20PC Pendants-Glass Down - 615455 - Capital Lighting, Inc.
Columbus, OH, USA
E24017-20PC Pendants-Glass Down
615455
E24017-20PC Pendants-Glass Down 615455
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Extension: 144 Bulb Type: G9 T4 Qty: 12 Wattage: 60 Finish: Polished Chrome Weight: 52.8 Product Name: Two Light Pendant UPC: 845094043843 Category: Pendant Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Extension: 144
Bulb
Type: G9 T4
Qty: 12
Wattage: 60
Finish: Polished Chrome
Weight: 52.8
Product Name: Two Light Pendant
UPC: 845094043843
Category: Pendant
Glass: Crystal
Shipped Via: UPS Oversized
Safety Listing: Dry
Chain: 72
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615455
Product Name E24017-20PC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details