Capital Lighting, Inc. E24012-20PC Pendants-Glass Down 615451

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Extension: 130 Bulb Type: G9 T4 Qty: 8 Wattage: 60 Finish: Polished Chrome Weight: 33 Product Name: Eight Light Pendant UPC: 845094043812 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Extension: 130 Bulb Type: G9 T4 Qty: 8 Wattage: 60 Finish: Polished Chrome Weight: 33 Product Name: Eight Light Pendant UPC: 845094043812 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24012-20PC Pendants-Glass Down - 615451 - Capital Lighting, Inc.
Columbus, OH, USA
E24012-20PC Pendants-Glass Down
615451
E24012-20PC Pendants-Glass Down 615451
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Extension: 130 Bulb Type: G9 T4 Qty: 8 Wattage: 60 Finish: Polished Chrome Weight: 33 Product Name: Eight Light Pendant UPC: 845094043812 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Extension: 130
Bulb
Type: G9 T4
Qty: 8
Wattage: 60
Finish: Polished Chrome
Weight: 33
Product Name: Eight Light Pendant
UPC: 845094043812
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Chain: 72
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615451
Product Name E24012-20PC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details