Capital Lighting, Inc. E22808-09OI Large Chandeliers-Glass Shade 615449

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Bulb Type: G9 Qty: 9 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 16.72 Product Name: Nine Light Pendant UPC: 845094045236 Category: Pendant Glass: Frost White Shipped Via: UPS Oversized Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Bulb Type: G9 Qty: 9 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 16.72 Product Name: Nine Light Pendant UPC: 845094045236 Category: Pendant Glass: Frost White Shipped Via: UPS Oversized Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22808-09OI Large Chandeliers-Glass Shade - 615449 - Capital Lighting, Inc.
Columbus, OH, USA
E22808-09OI Large Chandeliers-Glass Shade
615449
E22808-09OI Large Chandeliers-Glass Shade 615449
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Bulb Type: G9 Qty: 9 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 16.72 Product Name: Nine Light Pendant UPC: 845094045236 Category: Pendant Glass: Frost White Shipped Via: UPS Oversized Safety Listing: Dry Wire: 180 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 54.00
Bulb
Type: G9
Qty: 9
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 16.72
Product Name: Nine Light Pendant
UPC: 845094045236
Category: Pendant
Glass: Frost White
Shipped Via: UPS Oversized
Safety Listing: Dry
Wire: 180
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615449
Product Name E22808-09OI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details