Capital Lighting, Inc. E22811-09OI Sconces-Drum Shades 615444

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 845094045250 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 845094045250 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22811-09OI Sconces-Drum Shades - 615444 - Capital Lighting, Inc.
Columbus, OH, USA
E22811-09OI Sconces-Drum Shades
615444
E22811-09OI Sconces-Drum Shades 615444
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 845094045250 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 4.75
Extension: 5
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Sconce
UPC: 845094045250
Category: Wall Sconce
Glass: Frost White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615444
Product Name E22811-09OI Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details