Capital Lighting, Inc. E22812-09PC Bathroom Fixtures-Two Lights 615441

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4.62 Product Name: Two Light Vanity UPC: 845094045281 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4.62 Product Name: Two Light Vanity UPC: 845094045281 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22812-09PC Bathroom Fixtures-Two Lights - 615441 - Capital Lighting, Inc.
Columbus, OH, USA
E22812-09PC Bathroom Fixtures-Two Lights
615441
E22812-09PC Bathroom Fixtures-Two Lights 615441
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4.62 Product Name: Two Light Vanity UPC: 845094045281 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.75
Extension: 5
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 4.62
Product Name: Two Light Vanity
UPC: 845094045281
Category: Bath Vanity
Glass: Frost White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615441
Product Name E22812-09PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details