Capital Lighting, Inc. E22813-09OI Bathroom Fixtures-Three Lights 615440

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 7.26 Product Name: Three Light Vanity UPC: 845094045298 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 7.26 Product Name: Three Light Vanity UPC: 845094045298 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22813-09OI Bathroom Fixtures-Three Lights - 615440 - Capital Lighting, Inc.
Columbus, OH, USA
E22813-09OI Bathroom Fixtures-Three Lights
615440
E22813-09OI Bathroom Fixtures-Three Lights 615440
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 7.26 Product Name: Three Light Vanity UPC: 845094045298 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 4.75
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 7.26
Product Name: Three Light Vanity
UPC: 845094045298
Category: Bath Vanity
Glass: Frost White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615440
Product Name E22813-09OI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details