Capital Lighting, Inc. E23139-10PC Mid. Chandeliers-Glass Down 615437

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 10.34 Product Name: Three Light Pendant UPC: 845094043515 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 10.34 Product Name: Three Light Pendant UPC: 845094043515 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23139-10PC Mid. Chandeliers-Glass Down - 615437 - Capital Lighting, Inc.
Columbus, OH, USA
E23139-10PC Mid. Chandeliers-Glass Down
615437
E23139-10PC Mid. Chandeliers-Glass Down 615437
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 10.34 Product Name: Three Light Pendant UPC: 845094043515 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.50
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 10.34
Product Name: Three Light Pendant
UPC: 845094043515
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615437
Product Name E23139-10PC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details