Capital Lighting, Inc. E23252-20PC Bathroom Fixtures-Two Lights 615435

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 4.62 Product Name: Two Light Bath Vanity UPC: 845094044550 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 4.62 Product Name: Two Light Bath Vanity UPC: 845094044550 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23252-20PC Bathroom Fixtures-Two Lights - 615435 - Capital Lighting, Inc.
Columbus, OH, USA
E23252-20PC Bathroom Fixtures-Two Lights
615435
E23252-20PC Bathroom Fixtures-Two Lights 615435
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 4.62 Product Name: Two Light Bath Vanity UPC: 845094044550 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 2
Wattage: 50
Finish: Polished Chrome
Weight: 4.62
Product Name: Two Light Bath Vanity
UPC: 845094044550
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615435
Product Name E23252-20PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details