Capital Lighting, Inc. E23241-20PC Mini Pendants-Cable 615433

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 133 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.76 Product Name: One Light Mini Pendant UPC: 845094043324 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 133 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.76 Product Name: One Light Mini Pendant UPC: 845094043324 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23241-20PC Mini Pendants-Cable - 615433 - Capital Lighting, Inc.
Columbus, OH, USA
E23241-20PC Mini Pendants-Cable
615433
E23241-20PC Mini Pendants-Cable 615433
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 133 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.76 Product Name: One Light Mini Pendant UPC: 845094043324 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Extension: 133
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 1.76
Product Name: One Light Mini Pendant
UPC: 845094043324
Category: Mini Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615433
Product Name E23241-20PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details