Capital Lighting, Inc. E23251-20PC Sconces-Single Glass 615432

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 2.2 Product Name: One Light Bath Vanity UPC: 845094045779 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 2.2 Product Name: One Light Bath Vanity UPC: 845094045779 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23251-20PC Sconces-Single Glass - 615432 - Capital Lighting, Inc.
Columbus, OH, USA
E23251-20PC Sconces-Single Glass
615432
E23251-20PC Sconces-Single Glass 615432
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 2.2 Product Name: One Light Bath Vanity UPC: 845094045779 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 1
Wattage: 50
Finish: Polished Chrome
Weight: 2.2
Product Name: One Light Bath Vanity
UPC: 845094045779
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615432
Product Name E23251-20PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details