Capital Lighting, Inc. E23244-20PC Mini Pendants-4+Light Cluster 615430

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 9.24 Product Name: Eight Light Flush Mount UPC: 845094043348 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 9.24 Product Name: Eight Light Flush Mount UPC: 845094043348 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23244-20PC Mini Pendants-4+Light Cluster - 615430 - Capital Lighting, Inc.
Columbus, OH, USA
E23244-20PC Mini Pendants-4+Light Cluster
615430
E23244-20PC Mini Pendants-4+Light Cluster 615430
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 9.24 Product Name: Eight Light Flush Mount UPC: 845094043348 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 12.00
Bulb
Type: G4 T3
Qty: 8
Wattage: 20
Finish: Polished Chrome
Weight: 9.24
Product Name: Eight Light Flush Mount
UPC: 845094043348
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615430
Product Name E23244-20PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details