Capital Lighting, Inc. E23254-20PC Bathroom Fixtures-Four Lights 615419

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 8.8 Product Name: Four Light Bath Vanity UPC: 845094044574 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 8.8 Product Name: Four Light Bath Vanity UPC: 845094044574 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23254-20PC Bathroom Fixtures-Four Lights - 615419 - Capital Lighting, Inc.
Columbus, OH, USA
E23254-20PC Bathroom Fixtures-Four Lights
615419
E23254-20PC Bathroom Fixtures-Four Lights 615419
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 8.8 Product Name: Four Light Bath Vanity UPC: 845094044574 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 4
Wattage: 50
Finish: Polished Chrome
Weight: 8.8
Product Name: Four Light Bath Vanity
UPC: 845094044574
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615419
Product Name E23254-20PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details