Capital Lighting, Inc. E23255-20PC Bathroom Fixtures-Five+Lights 615417

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Weight: 12.32 Product Name: Five Light Bath Vanity UPC: 845094045359 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Weight: 12.32 Product Name: Five Light Bath Vanity UPC: 845094045359 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23255-20PC Bathroom Fixtures-Five+Lights - 615417 - Capital Lighting, Inc.
Columbus, OH, USA
E23255-20PC Bathroom Fixtures-Five+Lights
615417
E23255-20PC Bathroom Fixtures-Five+Lights 615417
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Weight: 12.32 Product Name: Five Light Bath Vanity UPC: 845094045359 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 5
Wattage: 50
Finish: Polished Chrome
Weight: 12.32
Product Name: Five Light Bath Vanity
UPC: 845094045359
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615417
Product Name E23255-20PC Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details