Capital Lighting, Inc. E23258-20PC Flush Mounts-Bowl Style 615416

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.50 Bulb Type: G9 T4 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 37.4 Product Name: 20 Light Flush Mount UPC: 845094043362 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.50 Bulb Type: G9 T4 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 37.4 Product Name: 20 Light Flush Mount UPC: 845094043362 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23258-20PC Flush Mounts-Bowl Style - 615416 - Capital Lighting, Inc.
Columbus, OH, USA
E23258-20PC Flush Mounts-Bowl Style
615416
E23258-20PC Flush Mounts-Bowl Style 615416
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.50 Bulb Type: G9 T4 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 37.4 Product Name: 20 Light Flush Mount UPC: 845094043362 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 11.50
Bulb
Type: G9 T4
Qty: 20
Wattage: 25
Finish: Polished Chrome
Weight: 37.4
Product Name: 20 Light Flush Mount
UPC: 845094043362
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615416
Product Name E23258-20PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details