PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: G9 T4
Qty: 12
Wattage: 25
Finish: Polished Chrome
Weight: 20.9
Product Name: Two Light Flush Mount
UPC: 845094043355
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 615414 |
| Product Name | E23257-20PC Fans-Blades |