Capital Lighting, Inc. E23259-20PC Flush Mounts-Bowl Style 615413

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 13.00 Bulb Type: G9 T4 Qty: 28 Wattage: 25 Finish: Polished Chrome Weight: 50.6 Product Name: Eight Light Flush Mount UPC: 845094043379 Category: Flush Mount Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 13.00 Bulb Type: G9 T4 Qty: 28 Wattage: 25 Finish: Polished Chrome Weight: 50.6 Product Name: Eight Light Flush Mount UPC: 845094043379 Category: Flush Mount Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23259-20PC Flush Mounts-Bowl Style - 615413 - Capital Lighting, Inc.
Columbus, OH, USA
E23259-20PC Flush Mounts-Bowl Style
615413
E23259-20PC Flush Mounts-Bowl Style 615413
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 13.00 Bulb Type: G9 T4 Qty: 28 Wattage: 25 Finish: Polished Chrome Weight: 50.6 Product Name: Eight Light Flush Mount UPC: 845094043379 Category: Flush Mount Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 13.00
Bulb
Type: G9 T4
Qty: 28
Wattage: 25
Finish: Polished Chrome
Weight: 50.6
Product Name: Eight Light Flush Mount
UPC: 845094043379
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615413
Product Name E23259-20PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details