PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 3.50
Length 3.50
Extension: 82.8
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044451
Category: Linear Pendant
Glass: Frosted Speckled
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 34.5
Wire: 63
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 615389 |
| Product Name | E94905-20SN Island/Pool Table-4 Light + |
| Application | Residential |