Capital Lighting, Inc. E94501-20SN Mini Pendants-Cable 615369

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Length 4.75 Extension: 83.5 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043867 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Length 4.75 Extension: 83.5 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043867 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94501-20SN Mini Pendants-Cable - 615369 - Capital Lighting, Inc.
Columbus, OH, USA
E94501-20SN Mini Pendants-Cable
615369
E94501-20SN Mini Pendants-Cable 615369
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Length 4.75 Extension: 83.5 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043867 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 4.75
Length 4.75
Extension: 83.5
Bulb
Type: GY6.35 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043867
Category: Mini Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615369
Product Name E94501-20SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details