Capital Lighting, Inc. E94810-18SN Island/Pool Table-3 Light Bar 615359

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044352 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044352 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94810-18SN Island/Pool Table-3 Light Bar - 615359 - Capital Lighting, Inc.
Columbus, OH, USA
E94810-18SN Island/Pool Table-3 Light Bar
615359
E94810-18SN Island/Pool Table-3 Light Bar 615359
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044352 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.25
Length 7.25
Extension: 83.5
Bulb
Type: G4 T3
Qty: 3
Wattage: 20
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044352
Category: Linear Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 24.25
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615359
Product Name E94810-18SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details