Capital Lighting, Inc. E94813-56SN Island/Pool Table-3 Light Bar 615356

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044383 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044383 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94813-56SN Island/Pool Table-3 Light Bar - 615356 - Capital Lighting, Inc.
Columbus, OH, USA
E94813-56SN Island/Pool Table-3 Light Bar
615356
E94813-56SN Island/Pool Table-3 Light Bar 615356
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044383 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.75
Length 3.75
Extension: 82.8
Bulb
Type: GY6.35 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044383
Category: Linear Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 24.25
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615356
Product Name E94813-56SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details